Hirschmann™, A BELDEN BRAND Socket, Safety, 2Mm, S1, Black, Pruef; Gender Hirschmann Test And Measurement 975459700

Description
SOCKET, SAFETY, 2MM, S1, BLACK, PRUEF; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact RoHS Compliant: Yes
Datasheet
Description
SOCKET, SAFETY, 2MM, S1, BLACK, PRUEF; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Safety, 2Mm, S1, Black, Pruef; Gender Hirschmann Test And Measurement - 20T9462 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Safety, 2Mm, S1, Black, Pruef; Gender Hirschmann Test And Measurement
20T9462
Socket, Safety, 2Mm, S1, Black, Pruef; Gender Hirschmann Test And Measurement 20T9462
SOCKET, SAFETY, 2MM, S1, BLACK, PRUEF; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact RoHS Compliant: Yes

SOCKET, SAFETY, 2MM, S1, BLACK, PRUEF; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20T9462
Product Name Socket, Safety, 2Mm, S1, Black, Pruef; Gender Hirschmann Test And Measurement
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
TNC Female Connector - 8917 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details