The Socket, Safety, 2Mm, F2, Brown, Pruef is a miniature safety built-in socket designed for panel mounting. It features a 2 mm diameter and is constructed from gold-plated brass, ensuring reliable electrical connections. The socket accommodates a flat push-on connection of 2.8 x 0.8 mm, compliant with DIN 46244 standards. It is suitable for installation in switch panels and equipment chassis with a wall thickness of up to 8 mm, requiring an installation hole of 8 mm in diameter. This socket has a rated voltage of 1000V AC/DC and a maximum rated current of 10A. It operates within a temperature range of -15°C to +70°C and has a contact resistance of 5 mOhm. The housing material is made of PA and meets the UL 94 V-2 flammability standard. This product is RoHS compliant, making it suitable for environmentally conscious projects.
SOCKET, SAFETY, 2MM, F2, BROWN, PRUEF; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Brown; Contact Material:Brass; Contact RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 20T9458 |
| Product Name | Socket, Safety, 2Mm, F2, Brown, Pruef; Gender Hirschmann Test And Measurement |
| Mounting | Panel Mount |