Hirschmann™, A BELDEN BRAND Socket, Safety, 2Mm, F2, Green, Pms; Gender Hirschmann Test And Measurement 975455704

Description
SOCKET, SAFETY, 2MM, F2, GREEN, PMS; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact TerminationRoHS Compliant: Yes
Datasheet
Description
SOCKET, SAFETY, 2MM, F2, GREEN, PMS; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact TerminationRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Safety, 2Mm, F2, Green, Pms; Gender Hirschmann Test And Measurement - 20T9457 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Safety, 2Mm, F2, Green, Pms; Gender Hirschmann Test And Measurement
20T9457
Socket, Safety, 2Mm, F2, Green, Pms; Gender Hirschmann Test And Measurement 20T9457
SOCKET, SAFETY, 2MM, F2, GREEN, PMS; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact TerminationRoHS Compliant: Yes

SOCKET, SAFETY, 2MM, F2, GREEN, PMS; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact TerminationRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20T9457
Product Name Socket, Safety, 2Mm, F2, Green, Pms; Gender Hirschmann Test And Measurement
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 Blindmate Pak Connector Hardware Bag Receptacle Side - 110G51 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Power Entry Modules (PEM) - 486-4917-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers