Hirschmann™, A BELDEN BRAND Socket, Safety, 2Mm, F2, Red, Pms; Gender Hirschmann Test And Measurement 975455701

Description
SOCKET, SAFETY, 2MM, F2, RED, PMS; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet
Description
SOCKET, SAFETY, 2MM, F2, RED, PMS; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Safety, 2Mm, F2, Red, Pms; Gender Hirschmann Test And Measurement - 20T9454 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Safety, 2Mm, F2, Red, Pms; Gender Hirschmann Test And Measurement
20T9454
Socket, Safety, 2Mm, F2, Red, Pms; Gender Hirschmann Test And Measurement 20T9454
SOCKET, SAFETY, 2MM, F2, RED, PMS; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

SOCKET, SAFETY, 2MM, F2, RED, PMS; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20T9454
Product Name Socket, Safety, 2Mm, F2, Red, Pms; Gender Hirschmann Test And Measurement
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
ESATA 7P & ESATA/USB2.0 2 IN 1 Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB (optional feature)
Gender Female / Jack
Geometry Right Angle
View Details
0.080″ Pin Plug, Large Diameter Exit Hole - 9250 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details