Hirschmann™, A BELDEN BRAND Socket, Safety, 2Mm, M3, Blue, Pl; Gender Hirschmann Test And Measurement 975454702

Description
SOCKET, SAFETY, 2MM, M3, BLUE, PL; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Description
SOCKET, SAFETY, 2MM, M3, BLUE, PL; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Socket, Safety, 2Mm, M3, Blue, Pl; Gender Hirschmann Test And Measurement - 20T9446 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Safety, 2Mm, M3, Blue, Pl; Gender Hirschmann Test And Measurement
20T9446
Socket, Safety, 2Mm, M3, Blue, Pl; Gender Hirschmann Test And Measurement 20T9446
SOCKET, SAFETY, 2MM, M3, BLUE, PL; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

SOCKET, SAFETY, 2MM, M3, BLUE, PL; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20T9446
Product Name Socket, Safety, 2Mm, M3, Blue, Pl; Gender Hirschmann Test And Measurement
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products