Hirschmann™, A BELDEN BRAND Socket, Safety, 2Mm, M3, Red, Pkni; Gender Hirschmann Test And Measurement 975454701

Description
SOCKET, SAFETY, 2MM, M3, RED, PKNI; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet
Description
SOCKET, SAFETY, 2MM, M3, RED, PKNI; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Safety, 2Mm, M3, Red, Pkni; Gender Hirschmann Test And Measurement - 20T9445 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Safety, 2Mm, M3, Red, Pkni; Gender Hirschmann Test And Measurement
20T9445
Socket, Safety, 2Mm, M3, Red, Pkni; Gender Hirschmann Test And Measurement 20T9445
SOCKET, SAFETY, 2MM, M3, RED, PKNI; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

SOCKET, SAFETY, 2MM, M3, RED, PKNI; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20T9445
Product Name Socket, Safety, 2Mm, M3, Red, Pkni; Gender Hirschmann Test And Measurement
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3-109-088-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Current Rating 16.0 amps
View Details
2 suppliers