Hirschmann™, A BELDEN BRAND Socket, Safety, 2Mm, M3, Black, Pkni; Gender Hirschmann Test And Measurement 975454700

Description
SOCKET, SAFETY, 2MM, M3, BLACK, PKNI; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact RoHS Compliant: Yes
Datasheet
Description
SOCKET, SAFETY, 2MM, M3, BLACK, PKNI; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Safety, 2Mm, M3, Black, Pkni; Gender Hirschmann Test And Measurement - 20T9444 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Safety, 2Mm, M3, Black, Pkni; Gender Hirschmann Test And Measurement
20T9444
Socket, Safety, 2Mm, M3, Black, Pkni; Gender Hirschmann Test And Measurement 20T9444
SOCKET, SAFETY, 2MM, M3, BLACK, PKNI; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact RoHS Compliant: Yes

SOCKET, SAFETY, 2MM, M3, BLACK, PKNI; Gender:Receptacle; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20T9444
Product Name Socket, Safety, 2Mm, M3, Black, Pkni; Gender Hirschmann Test And Measurement
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - USB 2.0 Multiple Deck Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details