Belden Inc. Multiple Conductor Cables 9752 060500

Description
18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 20 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 20 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5903-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5903-500-ND
Multiple Conductor Cables BEL5903-500-ND
18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 20 AWG 500.0' (152.4m)

18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 20 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multipair Cable 9Pr 500Ft 300V Chrome; Cable Shielding Belden - 03F1592 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 9Pr 500Ft 300V Chrome; Cable Shielding Belden
03F1592
Unshielded Multipair Cable 9Pr 500Ft 300V Chrome; Cable Shielding Belden 03F1592
UNSHIELDED MULTIPAIR CABLE 9PR 500FT 300V CHROME; Cable Shielding:Unshielded ; No. of Pairs:9 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 9PR 500FT 300V CHROME; Cable Shielding:Unshielded; No. of Pairs:9 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5903-500-ND 03F1592
Product Name Multiple Conductor Cables Unshielded Multipair Cable 9Pr 500Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9-Pin Male to Dual Female Splitter - QLC16013 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Twisted Pair & Multicore Data Cable - 361868 - RS Components, Ltd.
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details