Belden Inc. Multiple Conductor Cables 9752 060100

Description
18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 20 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 20 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5901-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5901-100-ND
Multiple Conductor Cables BEL5901-100-ND
18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 20 AWG 100.0' (30.5m)

18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 20 AWG 100.0' (30.5m)

Buy Now Datasheet
AUDIO/CONTROL CABLE, UNSHIELD, PVC INSULATE, 20AWG STRAND (7X28), 9 PAIRS CHROME - 70005496 - Allied Electronics, Inc.
Fort Worth, TX, USA
AUDIO/CONTROL CABLE, UNSHIELD, PVC INSULATE, 20AWG STRAND (7X28), 9 PAIRS CHROME
70005496
AUDIO/CONTROL CABLE, UNSHIELD, PVC INSULATE, 20AWG STRAND (7X28), 9 PAIRS CHROME 70005496
Stranded Tinned copper conductors, except 8466 which is bare copper, PVC insulated, UTP, chrome PVC jacket. Working Voltage: 300 VRMS. Ratings: UL NEC: CMG, C(UL)CEC: CMG FT4.

Stranded Tinned copper conductors, except 8466 which is bare copper, PVC insulated, UTP, chrome PVC jacket. Working Voltage: 300 VRMS. Ratings: UL NEC: CMG, C(UL)CEC: CMG FT4.

Supplier's Site
Unshielded Multipair Cable 9Pr 100Ft 300V Chrome; Cable Shielding Belden - 03F1591 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 9Pr 100Ft 300V Chrome; Cable Shielding Belden
03F1591
Unshielded Multipair Cable 9Pr 100Ft 300V Chrome; Cable Shielding Belden 03F1591
UNSHIELDED MULTIPAIR CABLE 9PR 100FT 300V CHROME; Cable Shielding:Unshielded ; No. of Pairs:9 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 9PR 100FT 300V CHROME; Cable Shielding:Unshielded; No. of Pairs:9 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL5901-100-ND 70005496 03F1591
Product Name Multiple Conductor Cables AUDIO/CONTROL CABLE, UNSHIELD, PVC INSULATE, 20AWG STRAND (7X28), 9 PAIRS CHROME Unshielded Multipair Cable 9Pr 100Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 20 AWG 20 AWG
Number of Conductors 18 #
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Strainsert Cable - TMT6 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-2300/411-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers