Belden Inc. Multiple Conductor Cables 9751 060100

Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 20 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 20 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5899-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5899-100-ND
Multiple Conductor Cables BEL5899-100-ND
12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 20 AWG 100.0' (30.5m)

12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 20 AWG 100.0' (30.5m)

Buy Now Datasheet
AUDIO/CONTROL CABLE, UNSHIELD, PVC INSULATE, 20AWG STRAND (7X28), 6 PAIRS CHROME - 70005495 - Allied Electronics, Inc.
Fort Worth, TX, USA
AUDIO/CONTROL CABLE, UNSHIELD, PVC INSULATE, 20AWG STRAND (7X28), 6 PAIRS CHROME
70005495
AUDIO/CONTROL CABLE, UNSHIELD, PVC INSULATE, 20AWG STRAND (7X28), 6 PAIRS CHROME 70005495
Stranded Tinned copper conductors, except 8466 which is bare copper, PVC insulated, UTP, chrome PVC jacket. Working Voltage: 300 VRMS. Ratings: UL NEC: CMG, C(UL)CEC: CMG FT4.

Stranded Tinned copper conductors, except 8466 which is bare copper, PVC insulated, UTP, chrome PVC jacket. Working Voltage: 300 VRMS. Ratings: UL NEC: CMG, C(UL)CEC: CMG FT4.

Supplier's Site
Unshielded Multipair Cable 6Pr 100Ft 300V Chrome; Cable Shielding Belden - 03F1588 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 6Pr 100Ft 300V Chrome; Cable Shielding Belden
03F1588
Unshielded Multipair Cable 6Pr 100Ft 300V Chrome; Cable Shielding Belden 03F1588
UNSHIELDED MULTIPAIR CABLE 6PR 100FT 300V CHROME; Cable Shielding:Unshielded ; No. of Pairs:6 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 6PR 100FT 300V CHROME; Cable Shielding:Unshielded; No. of Pairs:6 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL5899-100-ND 70005495 03F1588
Product Name Multiple Conductor Cables AUDIO/CONTROL CABLE, UNSHIELD, PVC INSULATE, 20AWG STRAND (7X28), 6 PAIRS CHROME Unshielded Multipair Cable 6Pr 100Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 20 AWG 20 AWG
Number of Conductors 12 #
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - 706-150/334-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Video Converters - 1778752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.6890 ft (2.1 dm)
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details