Hirschmann™, A BELDEN BRAND Plug, 2Mm, Safety, Grey , Von; Gender Hirschmann Test And Measurement 975090706

Description
PLUG, 2MM, SAFETY, GREY , VON; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Grey; Contact Material:Beryllium Copper; Contact Termination RoHS Compliant: Yes
Datasheet
Description
PLUG, 2MM, SAFETY, GREY , VON; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Grey; Contact Material:Beryllium Copper; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 2Mm, Safety, Grey , Von; Gender Hirschmann Test And Measurement - 20T9433 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 2Mm, Safety, Grey , Von; Gender Hirschmann Test And Measurement
20T9433
Plug, 2Mm, Safety, Grey , Von; Gender Hirschmann Test And Measurement 20T9433
PLUG, 2MM, SAFETY, GREY , VON; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Grey; Contact Material:Beryllium Copper; Contact Termination RoHS Compliant: Yes

PLUG, 2MM, SAFETY, GREY , VON; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Grey; Contact Material:Beryllium Copper; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20T9433
Product Name Plug, 2Mm, Safety, Grey , Von; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 120.0 amps
View Details
4 suppliers