Hirschmann™, A BELDEN BRAND Plug, 2Mm, Safety, Green, Seb; Gender Hirschmann Test And Measurement 975090704

Description
PLUG, 2MM, SAFETY, GREEN, SEB; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Green; Contact Material:Beryllium Copper; Contact Termination RoHS Compliant: Yes
Datasheet
Description
PLUG, 2MM, SAFETY, GREEN, SEB; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Green; Contact Material:Beryllium Copper; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 2Mm, Safety, Green, Seb; Gender Hirschmann Test And Measurement - 20T9431 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 2Mm, Safety, Green, Seb; Gender Hirschmann Test And Measurement
20T9431
Plug, 2Mm, Safety, Green, Seb; Gender Hirschmann Test And Measurement 20T9431
PLUG, 2MM, SAFETY, GREEN, SEB; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Green; Contact Material:Beryllium Copper; Contact Termination RoHS Compliant: Yes

PLUG, 2MM, SAFETY, GREEN, SEB; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Green; Contact Material:Beryllium Copper; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20T9431
Product Name Plug, 2Mm, Safety, Green, Seb; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details