Hirschmann™, A BELDEN BRAND Plug, 2Mm, Safety, Yellow, Seb; Gender Hirschmann Test And Measurement 975090703

Description
PLUG, 2MM, SAFETY, YELLOW, SEB; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Yellow; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes
Datasheet
Description
PLUG, 2MM, SAFETY, YELLOW, SEB; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Yellow; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 2Mm, Safety, Yellow, Seb; Gender Hirschmann Test And Measurement - 20T9430 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 2Mm, Safety, Yellow, Seb; Gender Hirschmann Test And Measurement
20T9430
Plug, 2Mm, Safety, Yellow, Seb; Gender Hirschmann Test And Measurement 20T9430
PLUG, 2MM, SAFETY, YELLOW, SEB; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Yellow; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

PLUG, 2MM, SAFETY, YELLOW, SEB; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Yellow; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20T9430
Product Name Plug, 2Mm, Safety, Yellow, Seb; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Jacks, Plugs - 8012 R/B - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Crimp or Solder
Mounting Free Hanging (In-Line)
View Details