Hirschmann™, A BELDEN BRAND Plug, 2Mm, Safety, Blue , Seb; Gender Hirschmann Test And Measurement 975090702

Description
PLUG, 2MM, SAFETY, BLUE , SEB; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Blue; Contact Material:Beryllium Copper; Contact Termination RoHS Compliant: Yes
Datasheet
Description
PLUG, 2MM, SAFETY, BLUE , SEB; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Blue; Contact Material:Beryllium Copper; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 2Mm, Safety, Blue , Seb; Gender Hirschmann Test And Measurement - 20T9429 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 2Mm, Safety, Blue , Seb; Gender Hirschmann Test And Measurement
20T9429
Plug, 2Mm, Safety, Blue , Seb; Gender Hirschmann Test And Measurement 20T9429
PLUG, 2MM, SAFETY, BLUE , SEB; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Blue; Contact Material:Beryllium Copper; Contact Termination RoHS Compliant: Yes

PLUG, 2MM, SAFETY, BLUE , SEB; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Blue; Contact Material:Beryllium Copper; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20T9429
Product Name Plug, 2Mm, Safety, Blue , Seb; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Power Connectors - 1345G17 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers