Hirschmann™, A BELDEN BRAND Plug, 2Mm, Safety, Red, Seb; Gender Hirschmann Test And Measurement 975090701

Description
PLUG, 2MM, SAFETY, RED, SEB; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Contact Termination RoHS Compliant: Yes
Datasheet
Description
PLUG, 2MM, SAFETY, RED, SEB; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 2Mm, Safety, Red, Seb; Gender Hirschmann Test And Measurement - 20T9428 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 2Mm, Safety, Red, Seb; Gender Hirschmann Test And Measurement
20T9428
Plug, 2Mm, Safety, Red, Seb; Gender Hirschmann Test And Measurement 20T9428
PLUG, 2MM, SAFETY, RED, SEB; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Contact Termination RoHS Compliant: Yes

PLUG, 2MM, SAFETY, RED, SEB; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20T9428
Product Name Plug, 2Mm, Safety, Red, Seb; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS - 80203-508E7AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm TNC 90° Plug - 190409(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details