Belden Inc. Unshielded Multipair Cable 3Pr 1000Ft 300V Chrome; Cable Shielding Belden 9750-1000-60

Description
UNSHIELDED MULTIPAIR CABLE 3PR 1000FT 300V CHROME; Cable Shielding:Unshielded ; No. of Pairs:3 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED MULTIPAIR CABLE 3PR 1000FT 300V CHROME; Cable Shielding:Unshielded ; No. of Pairs:3 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multipair Cable 3Pr 1000Ft 300V Chrome; Cable Shielding Belden - 03F1587 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 3Pr 1000Ft 300V Chrome; Cable Shielding Belden
03F1587
Unshielded Multipair Cable 3Pr 1000Ft 300V Chrome; Cable Shielding Belden 03F1587
UNSHIELDED MULTIPAIR CABLE 3PR 1000FT 300V CHROME; Cable Shielding:Unshielded ; No. of Pairs:3 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 3PR 1000FT 300V CHROME; Cable Shielding:Unshielded; No. of Pairs:3 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F1587
Product Name Unshielded Multipair Cable 3Pr 1000Ft 300V Chrome; Cable Shielding Belden
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-30M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 98.43 ft (300 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Twisted Pair Cable - 015967-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SW-24-FM90-60 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Control cable - NEBC-S1H15-E-1.0-N-LE15 - Festo Corporation
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Connector Type Sub-D
View Details