Belden Inc. Multiple Conductor Cables 9750 060500

Description
6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 20 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 20 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5898-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5898-500-ND
Multiple Conductor Cables BEL5898-500-ND
6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 20 AWG 500.0' (152.4m)

6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 20 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multipair Cable 3Pr 500Ft 300V Chrome; Cable Shielding Belden - 03F1586 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 3Pr 500Ft 300V Chrome; Cable Shielding Belden
03F1586
Unshielded Multipair Cable 3Pr 500Ft 300V Chrome; Cable Shielding Belden 03F1586
UNSHIELDED MULTIPAIR CABLE 3PR 500FT 300V CHROME; Cable Shielding:Unshielded ; No. of Pairs:3 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 3PR 500FT 300V CHROME; Cable Shielding:Unshielded; No. of Pairs:3 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5898-500-ND 03F1586
Product Name Multiple Conductor Cables Unshielded Multipair Cable 3Pr 500Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9-Pin Male to Dual Female Splitter - QLC16013 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Video Converters - 1975499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.3937 ft (1.2 dm)
View Details