Belden Inc. Cable; Cable Shielding Belden 9748-100

Description
CABLE; Cable Shielding:Unshielded ; No. of Conductors:38Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.84m; Jacket Color:-; No. of Max Strands x Strand Size:7 x 30AWG
Datasheet
Description
CABLE; Cable Shielding:Unshielded ; No. of Conductors:38Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.84m; Jacket Color:-; No. of Max Strands x Strand Size:7 x 30AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable; Cable Shielding Belden - 72C6031 - Newark, An Avnet Company
Chicago, IL, United States
Cable; Cable Shielding Belden
72C6031
Cable; Cable Shielding Belden 72C6031
CABLE; Cable Shielding:Unshielded ; No. of Conductors:38Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.84m; Jacket Color:-; No. of Max Strands x Strand Size:7 x 30AWG

CABLE; Cable Shielding:Unshielded; No. of Conductors:38Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.84m; Jacket Color:-; No. of Max Strands x Strand Size:7 x 30AWG

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72C6031
Product Name Cable; Cable Shielding Belden
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6011A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,general purpose
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details