Belden Inc. Multiple Conductor Cables 9747 0601000

Description
24 (12 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
24 (12 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5896-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5896-1000-ND
Multiple Conductor Cables BEL5896-1000-ND
24 (12 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG 1000.0' (304.8m)

24 (12 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multipair Cable 12Pr 1000Ft 300V Chrome; Cable Shielding Belden - 02F6188 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 12Pr 1000Ft 300V Chrome; Cable Shielding Belden
02F6188
Unshielded Multipair Cable 12Pr 1000Ft 300V Chrome; Cable Shielding Belden 02F6188
UNSHIELDED MULTIPAIR CABLE 12PR 1000FT 300V CHROME; Cable Shielding:Unshielded ; No. of Pairs:12 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 12PR 1000FT 300V CHROME; Cable Shielding:Unshielded; No. of Pairs:12 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5896-1000-ND 02F6188
Product Name Multiple Conductor Cables Unshielded Multipair Cable 12Pr 1000Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-5600-1xxx | Sensor cable, PUR, 5 x 0.25 mm², fixed installation, shielded -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - System cable - 706-100/320-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers