Belden Inc. Multiple Conductor Cables 9746 060500

Description
8 (4 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5894-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5894-500-ND
Multiple Conductor Cables BEL5894-500-ND
8 (4 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG 500.0' (152.4m)

8 (4 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multipair Cable 4Pr 500Ft 300V Chrome; Cable Shielding Belden - 87K7388 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 4Pr 500Ft 300V Chrome; Cable Shielding Belden
87K7388
Unshielded Multipair Cable 4Pr 500Ft 300V Chrome; Cable Shielding Belden 87K7388
UNSHIELDED MULTIPAIR CABLE 4PR 500FT 300V CHROME; Cable Shielding:Unshielded ; No. of Pairs:4 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.325mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 4PR 500FT 300V CHROME; Cable Shielding:Unshielded; No. of Pairs:4 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.325mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5894-500-ND 87K7388
Product Name Multiple Conductor Cables Unshielded Multipair Cable 4Pr 500Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3340/304-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers