Belden Inc. Multiple Conductor Cables 9745 060U1000

Description
44 (22 Pair Twisted) Conductor Multi-Conductor Cable Chrome 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
44 (22 Pair Twisted) Conductor Multi-Conductor Cable Chrome 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5280-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5280-1000-ND
Multiple Conductor Cables BEL5280-1000-ND
44 (22 Pair Twisted) Conductor Multi-Conductor Cable Chrome 22 AWG 1000.0' (304.8m)

44 (22 Pair Twisted) Conductor Multi-Conductor Cable Chrome 22 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multipair Cable 3Pr 1000Ft 300V Chrome; Cable Shielding Belden - 02F5753 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 3Pr 1000Ft 300V Chrome; Cable Shielding Belden
02F5753
Unshielded Multipair Cable 3Pr 1000Ft 300V Chrome; Cable Shielding Belden 02F5753
UNSHIELDED MULTIPAIR CABLE 3PR 1000FT 300V CHROME; Cable Shielding:Unshielded ; No. of Pairs:3 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 3PR 1000FT 300V CHROME; Cable Shielding:Unshielded; No. of Pairs:3 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5280-1000-ND 02F5753
Product Name Multiple Conductor Cables Unshielded Multipair Cable 3Pr 1000Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 22 AWG
Unlock Full Specs
to access all available technical data