4 (2 Pair Twisted) Conductor Multi-Conductor Cable Chrome 22 AWG 500.0' (152.4m)
UNSHIELDED MULTIPAIR CABLE 2PR 500FT 300V CHROME; Cable Shielding:Unshielded
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Audio Cables | Cable Assemblies |
| Product Number | BEL5279-500-ND | 02F5750 |
| Product Name | Multiple Conductor Cables | Unshielded Multipair Cable 2Pr 500Ft 300V Chrome; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Insulation | Polyvinyl Chloride | |
| Cable Conductor | Copper, Tinned | |
| North American | 22 AWG |