Belden Inc. Multiple Conductor Cables 9744 060500

Description
4 (2 Pair Twisted) Conductor Multi-Conductor Cable Chrome 22 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Conductor Cable Chrome 22 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5890-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5890-500-ND
Multiple Conductor Cables BEL5890-500-ND
4 (2 Pair Twisted) Conductor Multi-Conductor Cable Chrome 22 AWG 500.0' (152.4m)

4 (2 Pair Twisted) Conductor Multi-Conductor Cable Chrome 22 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multipair Cable 2Pr 500Ft 300V Chrome; Cable Shielding Belden - 15B3932 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 2Pr 500Ft 300V Chrome; Cable Shielding Belden
15B3932
Unshielded Multipair Cable 2Pr 500Ft 300V Chrome; Cable Shielding Belden 15B3932
UNSHIELDED MULTIPAIR CABLE 2PR 500FT 300V CHROME; Cable Shielding:Unshielded ; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 2PR 500FT 300V CHROME; Cable Shielding:Unshielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet
INSTRUMENTATION/CONTROL CABLE, PVC INSULAT, UNSHIELD, 22AWG STRAND (7X30), 2 PR - 70005481 - Allied Electronics, Inc.
Fort Worth, TX, USA
INSTRUMENTATION/CONTROL CABLE, PVC INSULAT, UNSHIELD, 22AWG STRAND (7X30), 2 PR
70005481
INSTRUMENTATION/CONTROL CABLE, PVC INSULAT, UNSHIELD, 22AWG STRAND (7X30), 2 PR 70005481
Stranded Tinned copper conductors, except 8466 which is bare copper, PVC insulated, UTP, chrome PVC jacket. Working Voltage: 300 VRMS. Ratings: UL NEC: CMG, C(UL)CEC: CMG FT4.

Stranded Tinned copper conductors, except 8466 which is bare copper, PVC insulated, UTP, chrome PVC jacket. Working Voltage: 300 VRMS. Ratings: UL NEC: CMG, C(UL)CEC: CMG FT4.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL5890-500-ND 15B3932 70005481
Product Name Multiple Conductor Cables Unshielded Multipair Cable 2Pr 500Ft 300V Chrome; Cable Shielding Belden INSTRUMENTATION/CONTROL CABLE, PVC INSULAT, UNSHIELD, 22AWG STRAND (7X30), 2 PR
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 22 AWG 22 AWG
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-15M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
BNC Male RG58C/U Coaxial Test Cable - 1026 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1 to 5 ft (3.05 to 15.24 dm)
Connector Type BNC
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details