Belden Inc. Multiple Conductor Cables 9743 0601000

Description
38 (19 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG 1000.0' (304.8m)
Request a Quote
Description
38 (19 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG 1000.0' (304.8m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Unshielded Multipair Cable 19Pr 1000Ft 300V Chrome features 18 AWG stranded tinned copper conductors arranged in 19 pairs, with a total of 38 conductors. The cable is insulated with PVC, which has a wall thickness of 0.013 inches, and is jacketed in PVC with a nominal wall thickness of 0.055 inches. The overall diameter of the cable is approximately 0.721 inches. This cable operates within a temperature range of -20°C to +80°C and has a maximum operating voltage of 300 V RMS. It is rated for a maximum current of 2.1 Amps per conductor at 25°C. The cable complies with various standards, including NEC/UL CMG and EU RoHS directives, ensuring it meets environmental regulations. The cable is suitable for applications requiring audio, control, and instrumentation connections, making it a versatile choice for engineers looking for reliable multipair cabling solutions.

Datasheet Summary
Powered by GS/AI

The Unshielded Multipair Cable 19Pr 1000Ft 300V Chrome features 18 AWG stranded tinned copper conductors arranged in 19 pairs, with a total of 38 conductors. The cable is insulated with PVC, which has a wall thickness of 0.013 inches, and is jacketed in PVC with a nominal wall thickness of 0.055 inches. The overall diameter of the cable is approximately 0.721 inches. This cable operates within a temperature range of -20°C to +80°C and has a maximum operating voltage of 300 V RMS. It is rated for a maximum current of 2.1 Amps per conductor at 25°C. The cable complies with various standards, including NEC/UL CMG and EU RoHS directives, ensuring it meets environmental regulations. The cable is suitable for applications requiring audio, control, and instrumentation connections, making it a versatile choice for engineers looking for reliable multipair cabling solutions.

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5888-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5888-1000-ND
Multiple Conductor Cables BEL5888-1000-ND
38 (19 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG 1000.0' (304.8m)

38 (19 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multipair Cable 19Pr 1000Ft 300V Chrome; Cable Shielding Belden - 03F1626 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 19Pr 1000Ft 300V Chrome; Cable Shielding Belden
03F1626
Unshielded Multipair Cable 19Pr 1000Ft 300V Chrome; Cable Shielding Belden 03F1626
UNSHIELDED MULTIPAIR CABLE 19PR 1000FT 300V CHROME; Cable Shielding:Unshielded ; No. of Pairs:19 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 19PR 1000FT 300V CHROME; Cable Shielding:Unshielded; No. of Pairs:19 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5888-1000-ND 03F1626
Product Name Multiple Conductor Cables Unshielded Multipair Cable 19Pr 1000Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-1000-031 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-SMA-MM-12-LP - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details