Belden Inc. Multiple Conductor Cables 9742 060500

Description
30 (15 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
30 (15 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5887-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5887-500-ND
Multiple Conductor Cables BEL5887-500-ND
30 (15 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG 500.0' (152.4m)

30 (15 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multipair Cable 15Pr 500Ft 300V Chrome; Cable Shielding Belden - 03F1622 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 15Pr 500Ft 300V Chrome; Cable Shielding Belden
03F1622
Unshielded Multipair Cable 15Pr 500Ft 300V Chrome; Cable Shielding Belden 03F1622
UNSHIELDED MULTIPAIR CABLE 15PR 500FT 300V CHROME; Cable Shielding:Unshielded ; No. of Pairs:15 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 15PR 500FT 300V CHROME; Cable Shielding:Unshielded; No. of Pairs:15 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5887-500-ND 03F1622
Product Name Multiple Conductor Cables Unshielded Multipair Cable 15Pr 500Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details