Belden Inc. Multiple Conductor Cables 9741 0601000

Description
24 (12 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
24 (12 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5885-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5885-1000-ND
Multiple Conductor Cables BEL5885-1000-ND
24 (12 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG 1000.0' (304.8m)

24 (12 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multipair Cable 12Pr 1000Ft 300V Chrome; Cable Shielding Belden - 03F1620 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 12Pr 1000Ft 300V Chrome; Cable Shielding Belden
03F1620
Unshielded Multipair Cable 12Pr 1000Ft 300V Chrome; Cable Shielding Belden 03F1620
UNSHIELDED MULTIPAIR CABLE 12PR 1000FT 300V CHROME; Cable Shielding:Unshielded ; No. of Pairs:12 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 12PR 1000FT 300V CHROME; Cable Shielding:Unshielded; No. of Pairs:12 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5885-1000-ND 03F1620
Product Name Multiple Conductor Cables Unshielded Multipair Cable 12Pr 1000Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
ZK2000-5400-0xxx | Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2400/500-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers