Belden Inc. Multiple Conductor Cables 9740MN 0081000

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Gray 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Gray 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6949-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6949-1000-ND
Multiple Conductor Cables BEL6949-1000-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Gray 18 AWG 1000.0' (304.8m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Gray 18 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Cable, 1 Pair, 18Awg, 304.8M; Cable Shielding Belden - 01AC6512 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable, 1 Pair, 18Awg, 304.8M; Cable Shielding Belden
01AC6512
Unshielded Cable, 1 Pair, 18Awg, 304.8M; Cable Shielding Belden 01AC6512
UNSHIELDED CABLE, 1 PAIR, 18AWG, 304.8M; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Voltage Rating:300Vrms RoHS Compliant: Yes

UNSHIELDED CABLE, 1 PAIR, 18AWG, 304.8M; Cable Shielding:Unshielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Voltage Rating:300Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6949-1000-ND 01AC6512
Product Name Multiple Conductor Cables Unshielded Cable, 1 Pair, 18Awg, 304.8M; Cable Shielding Belden
Product Category Cable
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ZK2000-8181-0xxx | Sensor cable, PUR, 8 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details