Belden Inc. Multiple Conductor Cables 9740MN 0061000

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Blue 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Blue 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6948-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6948-1000-ND
Multiple Conductor Cables BEL6948-1000-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Blue 18 AWG 1000.0' (304.8m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Blue 18 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Cable, 1 Pair, 18Awg, 304.8M; Cable Shielding Belden - 01AC6510 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable, 1 Pair, 18Awg, 304.8M; Cable Shielding Belden
01AC6510
Unshielded Cable, 1 Pair, 18Awg, 304.8M; Cable Shielding Belden 01AC6510
UNSHIELDED CABLE, 1 PAIR, 18AWG, 304.8M; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Blue; Voltage Rating:300Vrms RoHS Compliant: Yes

UNSHIELDED CABLE, 1 PAIR, 18AWG, 304.8M; Cable Shielding:Unshielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Blue; Voltage Rating:300Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6948-1000-ND 01AC6510
Product Name Multiple Conductor Cables Unshielded Cable, 1 Pair, 18Awg, 304.8M; Cable Shielding Belden
Product Category Cable
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-W-5M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
USB CABLE 11 FT RoHS - USB-CBL-AB-11+ - Mini-Circuits
Specs
Product Type Serial; USB
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details