Belden Inc. Multiple Conductor Cables 9740MN 0041000

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Yellow 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Yellow 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6946-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6946-1000-ND
Multiple Conductor Cables BEL6946-1000-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Yellow 18 AWG 1000.0' (304.8m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Yellow 18 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Cable, 1 Pair, 18Awg, 304.8M; Cable Shielding Belden - 01AC6508 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable, 1 Pair, 18Awg, 304.8M; Cable Shielding Belden
01AC6508
Unshielded Cable, 1 Pair, 18Awg, 304.8M; Cable Shielding Belden 01AC6508
UNSHIELDED CABLE, 1 PAIR, 18AWG, 304.8M; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Yellow; Voltage Rating:300Vrms RoHS Compliant: Yes

UNSHIELDED CABLE, 1 PAIR, 18AWG, 304.8M; Cable Shielding:Unshielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Yellow; Voltage Rating:300Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6946-1000-ND 01AC6508
Product Name Multiple Conductor Cables Unshielded Cable, 1 Pair, 18Awg, 304.8M; Cable Shielding Belden
Product Category Cable
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 349589 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details