Belden Inc. Multiple Conductor Cables 9740 060U500

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1930-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1930-500-ND
Multiple Conductor Cables BEL1930-500-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG 500.0' (152.4m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multipair Cable 1Pr 500Ft 300V Chrome; Cable Shielding Belden - 87K7387 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 1Pr 500Ft 300V Chrome; Cable Shielding Belden
87K7387
Unshielded Multipair Cable 1Pr 500Ft 300V Chrome; Cable Shielding Belden 87K7387
UNSHIELDED MULTIPAIR CABLE 1PR 500FT 300V CHROME; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 1PR 500FT 300V CHROME; Cable Shielding:Unshielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL1930-500-ND 87K7387
Product Name Multiple Conductor Cables Unshielded Multipair Cable 1Pr 500Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details
CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 65.62 ft (200 dm)
View Details