Belden Inc. Multiple Conductor Cables 9740 060U1000

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5277-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5277-1000-ND
Multiple Conductor Cables BEL5277-1000-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG 1000.0' (304.8m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Cable Multipair, 1Pair, 18Awg, 1000Ft, 300V, Chrome; Cable Shielding Belden - 03F1598 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable Multipair, 1Pair, 18Awg, 1000Ft, 300V, Chrome; Cable Shielding Belden
03F1598
Unshielded Cable Multipair, 1Pair, 18Awg, 1000Ft, 300V, Chrome; Cable Shielding Belden 03F1598
UNSHIELDED CABLE MULTIPAIR, 1PAIR, 18AWG, 1000FT, 300V, CHROME; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHIELDED CABLE MULTIPAIR, 1PAIR, 18AWG, 1000FT, 300V, CHROME; Cable Shielding:Unshielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5277-1000-ND 03F1598
Product Name Multiple Conductor Cables Unshielded Cable Multipair, 1Pair, 18Awg, 1000Ft, 300V, Chrome; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Cord, Rcpt-Free End, 3M Rohs Compliant Sensata/bei Sensors - 75AJ3568 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3037/301-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Accessories, Gate leads - GATELEAD HIGH POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details