Belden Inc. Multiple Conductor Cables 9740 0605000

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG 5000' (1524.0m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG 5000' (1524.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6944-5000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6944-5000-ND
Multiple Conductor Cables BEL6944-5000-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG 5000' (1524.0m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG 5000' (1524.0m)

Buy Now Datasheet
Unshielded Cable Multipair, 1Pair, 18Awg, 5000Ft, 300V; Cable Shielding Belden - 14R9487 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable Multipair, 1Pair, 18Awg, 5000Ft, 300V; Cable Shielding Belden
14R9487
Unshielded Cable Multipair, 1Pair, 18Awg, 5000Ft, 300V; Cable Shielding Belden 14R9487
UNSHIELDED CABLE MULTIPAIR, 1PAIR, 18AWG, 5000FT, 300V; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHIELDED CABLE MULTIPAIR, 1PAIR, 18AWG, 5000FT, 300V; Cable Shielding:Unshielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6944-5000-ND 14R9487
Product Name Multiple Conductor Cables Unshielded Cable Multipair, 1Pair, 18Awg, 5000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Audio Cable - 4441152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details