Belden Inc. Multiple Conductor Cables 9740 0601000

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5884-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5884-1000-ND
Multiple Conductor Cables BEL5884-1000-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG 1000.0' (304.8m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG 1000.0' (304.8m)

Buy Now Datasheet
CABLE, UNSHIELD, PVC INSULATE, 18AWG STRAND (16X30), AUDIO/CONTROL, 1 PAIR CHROM - 70005816 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE, UNSHIELD, PVC INSULATE, 18AWG STRAND (16X30), AUDIO/CONTROL, 1 PAIR CHROM
70005816
CABLE, UNSHIELD, PVC INSULATE, 18AWG STRAND (16X30), AUDIO/CONTROL, 1 PAIR CHROM 70005816
18 AWG, 16 x 30 Stranding, Tinned Copper Conductor, PVC Insulated Paired Unshielded Cable Stranded Tinned copper conductors, except 8466 which is bare copper, PVC insulated, UTP, chrome PVC jacket. Working Voltage: 300 VRMS. Ratings: UL NEC: CMG, C(UL)CEC: CMG FT4. Paired cables allow balanced signal transmission, which results in lower crosstalk through common mode rejection. Due to the improved noise immunity of twisted pairs, they generally permit higher data speeds.

18 AWG, 16 x 30 Stranding, Tinned Copper Conductor, PVC Insulated Paired Unshielded Cable
Stranded Tinned copper conductors, except 8466 which is bare copper, PVC insulated, UTP, chrome PVC jacket. Working Voltage: 300 VRMS. Ratings: UL NEC: CMG, C(UL)CEC: CMG FT4.
Paired cables allow balanced signal transmission, which results in lower crosstalk through common mode rejection. Due to the improved noise immunity of twisted pairs, they generally permit higher data speeds.

Supplier's Site
Unshielded Multipair Cable 1Pr 1000Ft 300V Chrome; Cable Shielding Belden - 15B3929 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 1Pr 1000Ft 300V Chrome; Cable Shielding Belden
15B3929
Unshielded Multipair Cable 1Pr 1000Ft 300V Chrome; Cable Shielding Belden 15B3929
UNSHIELDED MULTIPAIR CABLE 1PR 1000FT 300V CHROME; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 1PR 1000FT 300V CHROME; Cable Shielding:Unshielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL5884-1000-ND 70005816 15B3929
Product Name Multiple Conductor Cables CABLE, UNSHIELD, PVC INSULATE, 18AWG STRAND (16X30), AUDIO/CONTROL, 1 PAIR CHROM Unshielded Multipair Cable 1Pr 1000Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 18 AWG 18 AWG
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Female DIL 26 AWG Cable Assembly, 1000mm, twisted pair double-end, Screw-Lok - G125-FD12605F1-1000F1 - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details
Male BNC Breakout to XH and XHL Macro-Hooks - 1010XHL - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details