Hirschmann™, A BELDEN BRAND Hook, Test, Miniature, Mlb; Connector Type Hirschmann Test And Measurement 973972101

Description
HOOK, TEST, MINIATURE, MLB; Connector Type:Test Probe; Centreline Spacing:-; Connector Tip Style:Grip Jaw; Current Rating:2A; Overall Length:53.8mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:MICRO-KLEPS; RoHS Compliant: Yes
Datasheet
Description
HOOK, TEST, MINIATURE, MLB; Connector Type:Test Probe; Centreline Spacing:-; Connector Tip Style:Grip Jaw; Current Rating:2A; Overall Length:53.8mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:MICRO-KLEPS; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook, Test, Miniature, Mlb; Connector Type Hirschmann Test And Measurement - 06WX5840 - Newark, An Avnet Company
Chicago, IL, United States
Hook, Test, Miniature, Mlb; Connector Type Hirschmann Test And Measurement
06WX5840
Hook, Test, Miniature, Mlb; Connector Type Hirschmann Test And Measurement 06WX5840
HOOK, TEST, MINIATURE, MLB; Connector Type:Test Probe; Centreline Spacing:-; Connector Tip Style:Grip Jaw; Current Rating:2A; Overall Length:53.8mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:MICRO-KLEPS; RoHS Compliant: Yes

HOOK, TEST, MINIATURE, MLB; Connector Type:Test Probe; Centreline Spacing:-; Connector Tip Style:Grip Jaw; Current Rating:2A; Overall Length:53.8mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:MICRO-KLEPS; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06WX5840
Product Name Hook, Test, Miniature, Mlb; Connector Type Hirschmann Test And Measurement
Current Rating 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Schaltbau NF04 - Miniature connector -  - Schaltbau GmbH
Specs
Voltage Rating 12 volts
Current Rating 3.0 amps
View Details
Powerpole ® 75 and 180 Retaining Pins NOM.2 by 1 inch - 110G18 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers