Hirschmann™, A BELDEN BRAND Crocodile Clip, 4Mm, Black, Mlb; Connector Type Hirschmann Test And Measurement 973889100

Description
Crocodile CLIP, 4MM, BLACK, MLB; Connector Type:Crocodile Clip; Jaw Opening Max:6mm; Current Rating:15A; Insulator Colour:Black; SVHC:No SVHC (17-Dec-2014); Contact Plating:Nickel; Contact Resistance:5mohm; Material:PA; Operating RoHS Compliant: Yes
Datasheet
Description
Crocodile CLIP, 4MM, BLACK, MLB; Connector Type:Crocodile Clip; Jaw Opening Max:6mm; Current Rating:15A; Insulator Colour:Black; SVHC:No SVHC (17-Dec-2014); Contact Plating:Nickel; Contact Resistance:5mohm; Material:PA; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crocodile Clip, 4Mm, Black, Mlb; Connector Type Hirschmann Test And Measurement - 93T7866 - Newark, An Avnet Company
Chicago, IL, United States
Crocodile Clip, 4Mm, Black, Mlb; Connector Type Hirschmann Test And Measurement
93T7866
Crocodile Clip, 4Mm, Black, Mlb; Connector Type Hirschmann Test And Measurement 93T7866
Crocodile CLIP, 4MM, BLACK, MLB; Connector Type:Crocodile Clip; Jaw Opening Max:6mm; Current Rating:15A; Insulator Colour:Black; SVHC:No SVHC (17-Dec-2014); Contact Plating:Nickel; Contact Resistance:5mohm; Material:PA; Operating RoHS Compliant: Yes

Crocodile CLIP, 4MM, BLACK, MLB; Connector Type:Crocodile Clip; Jaw Opening Max:6mm; Current Rating:15A; Insulator Colour:Black; SVHC:No SVHC (17-Dec-2014); Contact Plating:Nickel; Contact Resistance:5mohm; Material:PA; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93T7866
Product Name Crocodile Clip, 4Mm, Black, Mlb; Connector Type Hirschmann Test And Measurement
Current Rating 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
USB 3.0 with Detect Pin Connector - 845-03006-107CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
SMA Male to BNC Female, Adapter - 9323 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details