Belden Inc. Shielded Cable Multipair, 27Pair, 24Awg, 1000Ft, 300V; Cable Shielding Belden 9738 0601000

Description
SHIELDED CABLE MULTIPAIR, 27PAIR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:27 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes
Datasheet
Description
SHIELDED CABLE MULTIPAIR, 27PAIR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:27 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Cable Multipair, 27Pair, 24Awg, 1000Ft, 300V; Cable Shielding Belden - 03F1714 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 27Pair, 24Awg, 1000Ft, 300V; Cable Shielding Belden
03F1714
Shielded Cable Multipair, 27Pair, 24Awg, 1000Ft, 300V; Cable Shielding Belden 03F1714
SHIELDED CABLE MULTIPAIR, 27PAIR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:27 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 27PAIR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:27 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F1714
Product Name Shielded Cable Multipair, 27Pair, 24Awg, 1000Ft, 300V; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details