Hirschmann™, A BELDEN BRAND Conn, Banana, Plug, 6A, Solder, Red; Gender Hirschmann Test And Measurement 973599101

Description
CONN, BANANA, PLUG, 6A, SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:6A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet
Description
CONN, BANANA, PLUG, 6A, SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:6A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Banana, Plug, 6A, Solder, Red; Gender Hirschmann Test And Measurement - 71AC1633 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, 6A, Solder, Red; Gender Hirschmann Test And Measurement
71AC1633
Conn, Banana, Plug, 6A, Solder, Red; Gender Hirschmann Test And Measurement 71AC1633
CONN, BANANA, PLUG, 6A, SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:6A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

CONN, BANANA, PLUG, 6A, SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:6A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC1633
Product Name Conn, Banana, Plug, 6A, Solder, Red; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Interconnect Input/Output Connectors - USB 2.0 Single Port Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
BNC Female to UHF Male, Adapter - SALE-9001 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details