Hirschmann™, A BELDEN BRAND Test Socket, Pcb, 4Mm, Red; For Use With Hirschmann Test And Measurement 973582101

Description
TEST SOCKET, PCB, 4MM, RED; For Use With:PCBs; Current Rating:16A; Mounting Hole Dia:-; Operating Voltage:-; Insulator Colour:Red; Product Range:-; Connector Colour:Red; Connector Type:Test Socket; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
TEST SOCKET, PCB, 4MM, RED; For Use With:PCBs; Current Rating:16A; Mounting Hole Dia:-; Operating Voltage:-; Insulator Colour:Red; Product Range:-; Connector Colour:Red; Connector Type:Test Socket; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Socket, Pcb, 4Mm, Red; For Use With Hirschmann Test And Measurement - 06WX5875 - Newark, An Avnet Company
Chicago, IL, United States
Test Socket, Pcb, 4Mm, Red; For Use With Hirschmann Test And Measurement
06WX5875
Test Socket, Pcb, 4Mm, Red; For Use With Hirschmann Test And Measurement 06WX5875
TEST SOCKET, PCB, 4MM, RED; For Use With:PCBs; Current Rating:16A; Mounting Hole Dia:-; Operating Voltage:-; Insulator Colour:Red; Product Range:-; Connector Colour:Red; Connector Type:Test Socket; Contact Material:Brass RoHS Compliant: Yes

TEST SOCKET, PCB, 4MM, RED; For Use With:PCBs; Current Rating:16A; Mounting Hole Dia:-; Operating Voltage:-; Insulator Colour:Red; Product Range:-; Connector Colour:Red; Connector Type:Test Socket; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06WX5875
Product Name Test Socket, Pcb, 4Mm, Red; For Use With Hirschmann Test And Measurement
Current Rating 16.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Coaxial Adapters - 7809B3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details