Hirschmann™, A BELDEN BRAND Test Socket, Pcb, 4Mm, Black; For Use With Hirschmann Test And Measurement 973582100

Description
TEST SOCKET, PCB, 4MM, BLACK; For Use With:PCBs; Current Rating:16A; Mounting Hole Dia:-; Operating Voltage:-; Insulator Colour:Black; Product Range:-; Connector Colour:Black; Connector Type:Test Socket; Contact Material:Brass RoHS Compliant: Yes
Description
TEST SOCKET, PCB, 4MM, BLACK; For Use With:PCBs; Current Rating:16A; Mounting Hole Dia:-; Operating Voltage:-; Insulator Colour:Black; Product Range:-; Connector Colour:Black; Connector Type:Test Socket; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Socket, Pcb, 4Mm, Black; For Use With Hirschmann Test And Measurement - 06WX5874 - Newark, An Avnet Company
Chicago, IL, United States
Test Socket, Pcb, 4Mm, Black; For Use With Hirschmann Test And Measurement
06WX5874
Test Socket, Pcb, 4Mm, Black; For Use With Hirschmann Test And Measurement 06WX5874
TEST SOCKET, PCB, 4MM, BLACK; For Use With:PCBs; Current Rating:16A; Mounting Hole Dia:-; Operating Voltage:-; Insulator Colour:Black; Product Range:-; Connector Colour:Black; Connector Type:Test Socket; Contact Material:Brass RoHS Compliant: Yes

TEST SOCKET, PCB, 4MM, BLACK; For Use With:PCBs; Current Rating:16A; Mounting Hole Dia:-; Operating Voltage:-; Insulator Colour:Black; Product Range:-; Connector Colour:Black; Connector Type:Test Socket; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06WX5874
Product Name Test Socket, Pcb, 4Mm, Black; For Use With Hirschmann Test And Measurement
Current Rating 16.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x1 Female Straight Press Fit Connector - 80320S-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
75 Ohm RCA Connector, Straight Plug - 110218 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details