Hirschmann™, A BELDEN BRAND Hook, Test, 4Mm, Red, Las 30; Connector Type Hirschmann Test And Measurement 973528101

Description
HOOK, TEST, 4MM, RED, LAS 30; Connector Type:Test Clip; Centreline Spacing:-; Connector Tip Style:Claw; Current Rating:4A; Overall Length:166mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; SVHC:Boric acid RoHS Compliant: Yes
Datasheet
Description
HOOK, TEST, 4MM, RED, LAS 30; Connector Type:Test Clip; Centreline Spacing:-; Connector Tip Style:Claw; Current Rating:4A; Overall Length:166mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; SVHC:Boric acid RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook, Test, 4Mm, Red, Las 30; Connector Type Hirschmann Test And Measurement - 67C7257 - Newark, An Avnet Company
Chicago, IL, United States
Hook, Test, 4Mm, Red, Las 30; Connector Type Hirschmann Test And Measurement
67C7257
Hook, Test, 4Mm, Red, Las 30; Connector Type Hirschmann Test And Measurement 67C7257
HOOK, TEST, 4MM, RED, LAS 30; Connector Type:Test Clip; Centreline Spacing:-; Connector Tip Style:Claw; Current Rating:4A; Overall Length:166mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; SVHC:Boric acid RoHS Compliant: Yes

HOOK, TEST, 4MM, RED, LAS 30; Connector Type:Test Clip; Centreline Spacing:-; Connector Tip Style:Claw; Current Rating:4A; Overall Length:166mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; SVHC:Boric acid RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67C7257
Product Name Hook, Test, 4Mm, Red, Las 30; Connector Type Hirschmann Test And Measurement
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straddle Mount Type Connector - 83808-E2A2N1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
RJ45 For 2 Pair Cables Plug w/Protective Boot (Cat 5e) - 190061 (568A) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
View Details