Hirschmann™, A BELDEN BRAND Test Plug, 6A, Solder, Red; Gender Hirschmann Test And Measurement 973509101

Description
TEST PLUG, 6A, SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:6A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet
Description
TEST PLUG, 6A, SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:6A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Plug, 6A, Solder, Red; Gender Hirschmann Test And Measurement - 06WX5867 - Newark, An Avnet Company
Chicago, IL, United States
Test Plug, 6A, Solder, Red; Gender Hirschmann Test And Measurement
06WX5867
Test Plug, 6A, Solder, Red; Gender Hirschmann Test And Measurement 06WX5867
TEST PLUG, 6A, SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:6A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Solder RoHS Compliant: Yes

TEST PLUG, 6A, SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:6A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06WX5867
Product Name Test Plug, 6A, Solder, Red; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
Power Entry Modules (PEM) - 486-3-108-854-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers