Hirschmann™, A BELDEN BRAND Hook, Test, Miniature, Red, Kleps 2600; Connector Type Hirschmann Test And Measurement 973501101

Description
HOOK, TEST, MINIATURE, RED, KLEPS 2600; Connector Type:Test Clip; Centreline Spacing:-; Connector Tip Style:Hook; Current Rating:6A; Overall Length:69.5mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
HOOK, TEST, MINIATURE, RED, KLEPS 2600; Connector Type:Test Clip; Centreline Spacing:-; Connector Tip Style:Hook; Current Rating:6A; Overall Length:69.5mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook, Test, Miniature, Red, Kleps 2600; Connector Type Hirschmann Test And Measurement - 24M3217 - Newark, An Avnet Company
Chicago, IL, United States
Hook, Test, Miniature, Red, Kleps 2600; Connector Type Hirschmann Test And Measurement
24M3217
Hook, Test, Miniature, Red, Kleps 2600; Connector Type Hirschmann Test And Measurement 24M3217
HOOK, TEST, MINIATURE, RED, KLEPS 2600; Connector Type:Test Clip; Centreline Spacing:-; Connector Tip Style:Hook; Current Rating:6A; Overall Length:69.5mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; RoHS Compliant: Yes

HOOK, TEST, MINIATURE, RED, KLEPS 2600; Connector Type:Test Clip; Centreline Spacing:-; Connector Tip Style:Hook; Current Rating:6A; Overall Length:69.5mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M3217
Product Name Hook, Test, Miniature, Red, Kleps 2600; Connector Type Hirschmann Test And Measurement
Current Rating 6.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 75/120 Retaining Pins 1 Block High - 111812P7 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers