Belden Inc. Multiple Conductor Cables 9734 0601000

Description
24 (12 Pair Twisted) Conductor Multi-Conductor Cable Chrome 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
24 (12 Pair Twisted) Conductor Multi-Conductor Cable Chrome 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5876-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5876-1000-ND
Multiple Conductor Cables BEL5876-1000-ND
24 (12 Pair Twisted) Conductor Multi-Conductor Cable Chrome 24 AWG Foil 1000.0' (304.8m)

24 (12 Pair Twisted) Conductor Multi-Conductor Cable Chrome 24 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shld Multipair Cable, 12Pr, 24Awg, 305M; Cable Shielding Belden - 03F3360 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair Cable, 12Pr, 24Awg, 305M; Cable Shielding Belden
03F3360
Shld Multipair Cable, 12Pr, 24Awg, 305M; Cable Shielding Belden 03F3360
SHLD MULTIPAIR CABLE, 12PR, 24AWG, 305M; Cable Shielding:Shielded; No. of Pairs:-; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Chrome; Voltage Rating:300Vrms RoHS Compliant: Yes

SHLD MULTIPAIR CABLE, 12PR, 24AWG, 305M; Cable Shielding:Shielded; No. of Pairs:-; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Chrome; Voltage Rating:300Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL5876-1000-ND 03F3360
Product Name Multiple Conductor Cables Shld Multipair Cable, 12Pr, 24Awg, 305M; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

OBDII cable molded to DB25 male with an extended DC jack - QLC16105 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface Adapters & Converters - 1238050 - RS Components, Ltd.
Specs
Application Computer
Product Type Serial; USB
Standards / Certifications RoHS
View Details