Hirschmann™, A BELDEN BRAND Test Lead, 4Mm Banana Plug, Red, 1M; Test Connector Type A Hirschmann Test And Measurement 973388101

Description
TEST LEAD, 4MM BANANA PLUG, RED, 1M; Test Connector Type A:4mm Banana Plug; Test Connector Type B:4mm Banana Plug; Voltage Rating:60VDC; Current Rating:16A; Insulator Colour:Red; Lead Length - Metric:1m; Lead Length - Imperial:3.3ft;RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 4MM BANANA PLUG, RED, 1M; Test Connector Type A:4mm Banana Plug; Test Connector Type B:4mm Banana Plug; Voltage Rating:60VDC; Current Rating:16A; Insulator Colour:Red; Lead Length - Metric:1m; Lead Length - Imperial:3.3ft;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 4Mm Banana Plug, Red, 1M; Test Connector Type A Hirschmann Test And Measurement - 71AC1078 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug, Red, 1M; Test Connector Type A Hirschmann Test And Measurement
71AC1078
Test Lead, 4Mm Banana Plug, Red, 1M; Test Connector Type A Hirschmann Test And Measurement 71AC1078
TEST LEAD, 4MM BANANA PLUG, RED, 1M; Test Connector Type A:4mm Banana Plug; Test Connector Type B:4mm Banana Plug; Voltage Rating:60VDC; Current Rating:16A; Insulator Colour:Red; Lead Length - Metric:1m; Lead Length - Imperial:3.3ft;RoHS Compliant: Yes

TEST LEAD, 4MM BANANA PLUG, RED, 1M; Test Connector Type A:4mm Banana Plug; Test Connector Type B:4mm Banana Plug; Voltage Rating:60VDC; Current Rating:16A; Insulator Colour:Red; Lead Length - Metric:1m; Lead Length - Imperial:3.3ft;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 71AC1078
Product Name Test Lead, 4Mm Banana Plug, Red, 1M; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
X100W Mini-Hook to Banana Socket, 18 AWG PVC Test Lead - 610W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.050
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details