Hirschmann™, A BELDEN BRAND Test Lead, 4Mm Banana Plug, Black, 1M; Test Connector Type A Hirschmann Test And Measurement 973388100

Description
TEST LEAD, 4MM BANANA PLUG, BLACK, 1M; Test Connector Type A:4mm Banana Plug; Test Connector Type B:4mm Banana Plug; Voltage Rating:60VDC; Current Rating:16A; Insulator Colour:Black; Lead Length - Metric:1m; Lead Length - RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 4MM BANANA PLUG, BLACK, 1M; Test Connector Type A:4mm Banana Plug; Test Connector Type B:4mm Banana Plug; Voltage Rating:60VDC; Current Rating:16A; Insulator Colour:Black; Lead Length - Metric:1m; Lead Length - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 4Mm Banana Plug, Black, 1M; Test Connector Type A Hirschmann Test And Measurement - 71AC1077 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug, Black, 1M; Test Connector Type A Hirschmann Test And Measurement
71AC1077
Test Lead, 4Mm Banana Plug, Black, 1M; Test Connector Type A Hirschmann Test And Measurement 71AC1077
TEST LEAD, 4MM BANANA PLUG, BLACK, 1M; Test Connector Type A:4mm Banana Plug; Test Connector Type B:4mm Banana Plug; Voltage Rating:60VDC; Current Rating:16A; Insulator Colour:Black; Lead Length - Metric:1m; Lead Length - RoHS Compliant: Yes

TEST LEAD, 4MM BANANA PLUG, BLACK, 1M; Test Connector Type A:4mm Banana Plug; Test Connector Type B:4mm Banana Plug; Voltage Rating:60VDC; Current Rating:16A; Insulator Colour:Black; Lead Length - Metric:1m; Lead Length - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 71AC1077
Product Name Test Lead, 4Mm Banana Plug, Black, 1M; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Deluxe Backprobe Test Kit, Silicone - 3612 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Keystone Electronics Corp.
View Details
0.039
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details