Hirschmann™, A BELDEN BRAND Probe, Test, Black, 30Vac/60Vdc, 4Mm; Test Probe Type Hirschmann Test And Measurement 973368100

Description
PROBE, TEST, BLACK, 30VAC/60VDC, 4MM; Test Probe Type:Point; Test Probe Functions:Voltage; Accuracy %:-; For Use With:-; Product Range:PRUEF 2; SVHC:Lead (15-Jan-2019); Colour:Black; External Length / Height:97.5mm; Operating RoHS Compliant: Yes
Datasheet
Description
PROBE, TEST, BLACK, 30VAC/60VDC, 4MM; Test Probe Type:Point; Test Probe Functions:Voltage; Accuracy %:-; For Use With:-; Product Range:PRUEF 2; SVHC:Lead (15-Jan-2019); Colour:Black; External Length / Height:97.5mm; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe, Test, Black, 30Vac/60Vdc, 4Mm; Test Probe Type Hirschmann Test And Measurement - 06WX5885 - Newark, An Avnet Company
Chicago, IL, United States
Probe, Test, Black, 30Vac/60Vdc, 4Mm; Test Probe Type Hirschmann Test And Measurement
06WX5885
Probe, Test, Black, 30Vac/60Vdc, 4Mm; Test Probe Type Hirschmann Test And Measurement 06WX5885
PROBE, TEST, BLACK, 30VAC/60VDC, 4MM; Test Probe Type:Point; Test Probe Functions:Voltage; Accuracy %:-; For Use With:-; Product Range:PRUEF 2; SVHC:Lead (15-Jan-2019); Colour:Black; External Length / Height:97.5mm; Operating RoHS Compliant: Yes

PROBE, TEST, BLACK, 30VAC/60VDC, 4MM; Test Probe Type:Point; Test Probe Functions:Voltage; Accuracy %:-; For Use With:-; Product Range:PRUEF 2; SVHC:Lead (15-Jan-2019); Colour:Black; External Length / Height:97.5mm; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06WX5885
Product Name Probe, Test, Black, 30Vac/60Vdc, 4Mm; Test Probe Type Hirschmann Test And Measurement
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Between Series Adapters - 461-1229-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details