Belden Inc. Multiple Conductor Cables 9731 060100

Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1880-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1880-100-ND
Multiple Conductor Cables BEL1880-100-ND
12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 100.0' (30.5m)

12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Shielded Multipair Cable 6Pr 100Ft 300V Chrome; Cable Shielding Belden - 03F1695 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 6Pr 100Ft 300V Chrome; Cable Shielding Belden
03F1695
Shielded Multipair Cable 6Pr 100Ft 300V Chrome; Cable Shielding Belden 03F1695
SHIELDED MULTIPAIR CABLE 6PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 6PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL1880-100-ND 03F1695
Product Name Multiple Conductor Cables Shielded Multipair Cable 6Pr 100Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 349531 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details