Blue Hose® for Data Highway Plus, 1 Pair 18AWG (7x26) Tinned Copper, PP Insulation, Overall Beldfoil®+Tinned Copper Braid(55%) Shield, LSZH-TS Inner Jacket, Bronze Braid Armor, LSZH-TS Outer Jacket, 600V TC-ER-ST1
| Belden Inc. | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | 973072Z |
| Product Name | Blue Hose®, 1 Pr #18 Str TC, PP Ins, OS+TC Brd, LSZH-TS Jkt, BBA, LSZH-TS Jkt, 600V TC-ER-LS |
| Cable Jacket | LSZH - Low Smoke Zero Halogen (Flame Retardant, Thermoset) |
| Cable Insulation | Polypropylene; PP - Polypropylene |
| Cable Conductor | Copper; Tinned Copper - Stranded |
| Standards / Certifications | CMG-ST1;TC-ER-ST1;PLTC-ST1;ITC-ST1 |