Hirschmann™, A BELDEN BRAND Hook, Test, 4Mm, Red, Las 30; Connector Type Hirschmann Test And Measurement 973053101

Description
HOOK, TEST, 4MM, RED, LAS 30; Connector Type:Test Clip; Centreline Spacing:-; Connector Tip Style:Claw; Current Rating:4A; Overall Length:154mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; SVHC:Lead RoHS Compliant: Yes
Datasheet
Description
HOOK, TEST, 4MM, RED, LAS 30; Connector Type:Test Clip; Centreline Spacing:-; Connector Tip Style:Claw; Current Rating:4A; Overall Length:154mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; SVHC:Lead RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook, Test, 4Mm, Red, Las 30; Connector Type Hirschmann Test And Measurement - 67C7263 - Newark, An Avnet Company
Chicago, IL, United States
Hook, Test, 4Mm, Red, Las 30; Connector Type Hirschmann Test And Measurement
67C7263
Hook, Test, 4Mm, Red, Las 30; Connector Type Hirschmann Test And Measurement 67C7263
HOOK, TEST, 4MM, RED, LAS 30; Connector Type:Test Clip; Centreline Spacing:-; Connector Tip Style:Claw; Current Rating:4A; Overall Length:154mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; SVHC:Lead RoHS Compliant: Yes

HOOK, TEST, 4MM, RED, LAS 30; Connector Type:Test Clip; Centreline Spacing:-; Connector Tip Style:Claw; Current Rating:4A; Overall Length:154mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; SVHC:Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67C7263
Product Name Hook, Test, 4Mm, Red, Las 30; Connector Type Hirschmann Test And Measurement
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products