Hirschmann™, A BELDEN BRAND Hook, Test, 4Mm, Black, Las 30; Connector Type Hirschmann Test And Measurement 973053100

Description
HOOK, TEST, 4MM, BLACK, LAS 30; Connector Type:Test Clip; Centreline Spacing:-; Connector Tip Style:Claw; Current Rating:4A; Overall Length:154mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; SVHC:Lead RoHS Compliant: Yes
Datasheet
Description
HOOK, TEST, 4MM, BLACK, LAS 30; Connector Type:Test Clip; Centreline Spacing:-; Connector Tip Style:Claw; Current Rating:4A; Overall Length:154mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; SVHC:Lead RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook, Test, 4Mm, Black, Las 30; Connector Type Hirschmann Test And Measurement - 67C7262 - Newark, An Avnet Company
Chicago, IL, United States
Hook, Test, 4Mm, Black, Las 30; Connector Type Hirschmann Test And Measurement
67C7262
Hook, Test, 4Mm, Black, Las 30; Connector Type Hirschmann Test And Measurement 67C7262
HOOK, TEST, 4MM, BLACK, LAS 30; Connector Type:Test Clip; Centreline Spacing:-; Connector Tip Style:Claw; Current Rating:4A; Overall Length:154mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; SVHC:Lead RoHS Compliant: Yes

HOOK, TEST, 4MM, BLACK, LAS 30; Connector Type:Test Clip; Centreline Spacing:-; Connector Tip Style:Claw; Current Rating:4A; Overall Length:154mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; SVHC:Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67C7262
Product Name Hook, Test, 4Mm, Black, Las 30; Connector Type Hirschmann Test And Measurement
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS - 80203-508B5L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm C Connector, C Straight Plug - 190506 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details